The Win Source Electronics part number 1236386-SM2615JTR680
Win Source Part Number: 1236386-SM2615JTR680
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 680 mOhms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM10.685%R,SM10.68JR
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1236386-SM2615JTR680 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound |
| Resistance Range | 0.6800 ohms |
| Tolerance | 5 +/- % |