Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615JTR150

Description
Win Source Part Number: 1236493-SM2615JTR150 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.15JR,SM10.15JR, SM 1 0.15 5% R,SM10.155%R,SM10.15 5%R Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1236493-SM2615JTR150 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.15JR,SM10.15JR, SM 1 0.15 5% R,SM10.155%R,SM10.15 5%R Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236493-SM2615JTR150 is a surface mount chip resistor from the SM series. It features a resistance value of 150 mOhms and a power rating of 1W at 70°C. The resistor is constructed using a wirewound composition and has a tolerance of ±5%. It operates within a temperature range of -55°C to +275°C, making it suitable for high-temperature applications. The device is packaged in a 2615 J-Lead format and is supplied on tape and reel, with a standard package quantity of 1,500 units. The resistor is moisture resistant and compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Its dimensions are 0.280" in length and 0.150" in width (7.10mm x 3.80mm).

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236493-SM2615JTR150 is a surface mount chip resistor from the SM series. It features a resistance value of 150 mOhms and a power rating of 1W at 70°C. The resistor is constructed using a wirewound composition and has a tolerance of ±5%. It operates within a temperature range of -55°C to +275°C, making it suitable for high-temperature applications. The device is packaged in a 2615 J-Lead format and is supplied on tape and reel, with a standard package quantity of 1,500 units. The resistor is moisture resistant and compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Its dimensions are 0.280" in length and 0.150" in width (7.10mm x 3.80mm).

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236493-SM2615JTR150
Resistors - Chip Resistor - Surface Mount 1236493-SM2615JTR150
Win Source Part Number: 1236493-SM2615JTR150 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.15JR,SM10.15JR, SM 1 0.15 5% R,SM10.155%R,SM10.15 5%R Product Status: Last Time Buy

Win Source Part Number: 1236493-SM2615JTR150
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM10.15JR,SM10.15JR,SM 1 0.15 5% R,SM10.155%R,SM10.155%R
Product Status: Last Time Buy

Buy Now Datasheet
Chip Resistor - Surface Mount - SM2615JTR150 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SM2615JTR150
Chip Resistor - Surface Mount SM2615JTR150
RES 0.15 OHM 5% 1W 2615

RES 0.15 OHM 5% 1W 2615

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1236493-SM2615JTR150 SM2615JTR150
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details