Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM2615JT82L0

Description
82 mOhms ±5% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
82 mOhms ±5% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM2615JT82L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM2615JT82L0TR-ND
Chip Resistor - Surface Mount SM2615JT82L0TR-ND
82 mOhms ±5% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

82 mOhms ±5% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236958-SM2615JT82L0
Resistors - Chip Resistor - Surface Mount 1236958-SM2615JT82L0
Win Source Part Number: 1236958-SM2615JT82L0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 82 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: -SM2615JT82L0,SM2615 JT82L0DKR,-SM2615JT8 2L0DKR,-SM2615JT82L0 TR,SM2615JT82L0TR,SM 2615JT82L0,-SM2615JT 82L0CT,SM2615JT82L0C T,-SM2615JT82L0 Product Status: Last Time Buy

Win Source Part Number: 1236958-SM2615JT82L0
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 82 mOhms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: -SM2615JT82L0,SM2615JT82L0DKR,-SM2615JT82L0DKR,-SM2615JT82L0TR,SM2615JT82L0TR,SM2615JT82L0,-SM2615JT82L0CT,SM2615JT82L0CT,-SM2615JT82L0
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number SM2615JT82L0TR-ND 1236958-SM2615JT82L0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615 J-Lead
Resistance Range 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers