Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615JT360R

Description
Win Source Part Number: 1236432-SM2615JT360R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 360 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM1360JR,SM 1 360 5% R,SM1360JR,SM13605%R ,SM13605%R Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236432-SM2615JT360R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 360 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM1360JR,SM 1 360 5% R,SM1360JR,SM13605%R ,SM13605%R Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236432-SM2615JT360R
Resistors - Chip Resistor - Surface Mount 1236432-SM2615JT360R
Win Source Part Number: 1236432-SM2615JT360R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 360 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM1360JR,SM 1 360 5% R,SM1360JR,SM13605%R ,SM13605%R Product Status: Last Time Buy

Win Source Part Number: 1236432-SM2615JT360R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 360 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM1360JR,SM 1 360 5% R,SM1360JR,SM13605%R,SM13605%R
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236432-SM2615JT360R
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 360 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers