Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615FTR634

Description
Win Source Part Number: 1236390-SM2615FTR634 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 634 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.6341%R,SM10.634 1%R,SM 1 0.634 1% R,SM10.634FR,SM10.63 4FR Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1236390-SM2615FTR634 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 634 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.6341%R,SM10.634 1%R,SM 1 0.634 1% R,SM10.634FR,SM10.63 4FR Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236390-SM2615FTR634 is a surface mount chip resistor from the SM series. It features a resistance value of 634 mOhms with a tolerance of ±1%. The resistor is rated for a power dissipation of 1W and operates within a temperature range of -55°C to +275°C. It has a temperature coefficient of ±100ppm/°C and is constructed using a wirewound composition. The dimensions of the resistor are 0.280" L x 0.150" W (7.10mm x 3.80mm), and it is packaged in tape and reel format, with a standard package quantity of 1,500 units. The product is moisture resistant and compliant with RoHS and REACH regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236390-SM2615FTR634 is a surface mount chip resistor from the SM series. It features a resistance value of 634 mOhms with a tolerance of ±1%. The resistor is rated for a power dissipation of 1W and operates within a temperature range of -55°C to +275°C. It has a temperature coefficient of ±100ppm/°C and is constructed using a wirewound composition. The dimensions of the resistor are 0.280" L x 0.150" W (7.10mm x 3.80mm), and it is packaged in tape and reel format, with a standard package quantity of 1,500 units. The product is moisture resistant and compliant with RoHS and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236390-SM2615FTR634
Resistors - Chip Resistor - Surface Mount 1236390-SM2615FTR634
Win Source Part Number: 1236390-SM2615FTR634 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 634 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM10.6341%R,SM10.634 1%R,SM 1 0.634 1% R,SM10.634FR,SM10.63 4FR Product Status: Last Time Buy

Win Source Part Number: 1236390-SM2615FTR634
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 634 mOhms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM10.6341%R,SM10.6341%R,SM 1 0.634 1% R,SM10.634FR,SM10.634FR
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236390-SM2615FTR634
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 0.6340 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers