STACKPOLE ELECTRONICS, INC.
SM2615FTR562 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
SM2615FTR562
Description
RES 0.562 OHM 1% 1W 2615
Description
RES 0.562 OHM 1% 1W 2615
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
SM2615FTR562 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Power Applications
Technology / Construction
Wirewound
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
View Details
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
3 suppliers