STACKPOLE ELECTRONICS, INC.
SM2615FTR124 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
SM2615FTR124
Description
RES 0.124 OHM 1% 1W 2615
Description
RES 0.124 OHM 1% 1W 2615
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
SM2615FTR124 |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Technology / Construction
Polymer
Chip Resistor Package Size
2512
Resistance Range
82000 ohms
View Details
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
4 suppliers