Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM2615FT681R

Description
681 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
681 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM2615FT681R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM2615FT681R-ND
Chip Resistor - Surface Mount SM2615FT681R-ND
681 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

681 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM2615FT681R
784854-SM2615FT681R
Chip Resistor - Surface Mount - SM2615FT681R 784854-SM2615FT681R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 784854-SM2615FT681R Series: SM Packaging: Reel package Operating Temperature Range: -55°C ~ 275°C Features: Moisture Resistant, Pulse Withstanding Package: 2615 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Resistance (Ohms): 681 Composition: Wirewound Number of Terminations: 2 Family Name: SM Categories: Resistors Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) Manufacturer Package: 2615 Height - Seated (Maximum): 0.155" (3.94mm) Alternative Parts (Cross-Reference): WSF2515681R0FHEB; WSF2515681R0FHEA; WSF2515681R0FEEB; WSF2515681R0FKEB ; Introduction Date: May 20, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 784854-SM2615FT681R
Series: SM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 275°C
Features: Moisture Resistant, Pulse Withstanding
Package: 2615 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Resistance (Ohms): 681
Composition: Wirewound
Number of Terminations: 2
Family Name: SM
Categories: Resistors
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
Manufacturer Package: 2615
Height - Seated (Maximum): 0.155" (3.94mm)
Alternative Parts (Cross-Reference): WSF2515681R0FHEB; WSF2515681R0FHEA; WSF2515681R0FEEB; WSF2515681R0FKEB ;
Introduction Date: May 20, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - SM2615FT681R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SM2615FT681R
Chip Resistor - Surface Mount SM2615FT681R
RES 681 OHM 1% 1W 2615

RES 681 OHM 1% 1W 2615

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SM2615FT681R-ND 784854-SM2615FT681R SM2615FT681R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SM2615FT681R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2615 J-Lead
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details