Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615FT52R3

Description
Win Source Part Number: 1236406-SM2615FT52R3 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 52.3 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 52.3 1% R,SM152.3FR,SM152.3F R,SM152.31%R,SM152.3 1%R Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1236406-SM2615FT52R3 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 52.3 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 52.3 1% R,SM152.3FR,SM152.3F R,SM152.31%R,SM152.3 1%R Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236406-SM2615FT52R3 is a surface mount chip resistor with a resistance value of 52.3 Ohms and a power rating of 1 Watt. It features a tolerance of ±1% and a temperature coefficient of ±20 ppm/°C. The resistor is constructed using a wirewound composition and is designed for operation within a temperature range of -55°C to +275°C. This component is packaged in a tape and reel format, with a maximum seated height of 0.155 inches (3.94 mm) and dimensions of 0.280 inches by 0.150 inches (7.10 mm x 3.80 mm). It is moisture resistant and capable of withstanding pulse conditions. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The standard package contains 1,500 units, and it is classified under ECCN EAR99. Engineers considering this resistor for their projects should note its robust specifications and compliance with industry standards, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1236406-SM2615FT52R3 is a surface mount chip resistor with a resistance value of 52.3 Ohms and a power rating of 1 Watt. It features a tolerance of ±1% and a temperature coefficient of ±20 ppm/°C. The resistor is constructed using a wirewound composition and is designed for operation within a temperature range of -55°C to +275°C. This component is packaged in a tape and reel format, with a maximum seated height of 0.155 inches (3.94 mm) and dimensions of 0.280 inches by 0.150 inches (7.10 mm x 3.80 mm). It is moisture resistant and capable of withstanding pulse conditions. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The standard package contains 1,500 units, and it is classified under ECCN EAR99. Engineers considering this resistor for their projects should note its robust specifications and compliance with industry standards, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236406-SM2615FT52R3
Resistors - Chip Resistor - Surface Mount 1236406-SM2615FT52R3
Win Source Part Number: 1236406-SM2615FT52R3 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 52.3 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM 1 52.3 1% R,SM152.3FR,SM152.3F R,SM152.31%R,SM152.3 1%R Product Status: Last Time Buy

Win Source Part Number: 1236406-SM2615FT52R3
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 52.3 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 1 52.3 1% R,SM152.3FR,SM152.3FR,SM152.31%R,SM152.31%R
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236406-SM2615FT52R3
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 52.3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details