Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615FT51R1

Description
Win Source Part Number: 1236409-SM2615FT51R1 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 51.1 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM151.1FR,SM 1 51.1 1% R,SM151.1FR,SM151.11 %R,SM151.11%R Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1236409-SM2615FT51R1 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 51.1 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM151.1FR,SM 1 51.1 1% R,SM151.1FR,SM151.11 %R,SM151.11%R Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236409-SM2615FT51R1
Resistors - Chip Resistor - Surface Mount 1236409-SM2615FT51R1
Win Source Part Number: 1236409-SM2615FT51R1 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 51.1 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM151.1FR,SM 1 51.1 1% R,SM151.1FR,SM151.11 %R,SM151.11%R Product Status: Last Time Buy

Win Source Part Number: 1236409-SM2615FT51R1
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 51.1 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM151.1FR,SM 1 51.1 1% R,SM151.1FR,SM151.11%R,SM151.11%R
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236409-SM2615FT51R1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 51.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details