Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount SM2615FT432R

Description
Win Source Part Number: 1236422-SM2615FT432R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 432 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM14321%R,SM1432FR,S M 1 432 1% R,SM1432FR,SM14321%R Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1236422-SM2615FT432R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 432 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM14321%R,SM1432FR,S M 1 432 1% R,SM1432FR,SM14321%R Product Status: Last Time Buy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1236422-SM2615FT432R is a surface mount chip resistor from Win Source Electronics, specifically designed for applications requiring high reliability. It features a resistance value of 432 Ohms with a tolerance of ±1%. The resistor has a power rating of 1 Watt and operates effectively within a temperature range of -55°C to +275°C. Its construction is wirewound, providing durability and stability under varying conditions. The component is packaged in a tape and reel format, with a maximum seated height of 0.155 inches (3.94 mm) and dimensions of 0.280 inches by 0.150 inches (7.10 mm x 3.80 mm). Additionally, it is moisture resistant and has a temperature coefficient of ±20 ppm/°C. The product is RoHS compliant and REACH unaffected, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 1236422-SM2615FT432R is a surface mount chip resistor from Win Source Electronics, specifically designed for applications requiring high reliability. It features a resistance value of 432 Ohms with a tolerance of ±1%. The resistor has a power rating of 1 Watt and operates effectively within a temperature range of -55°C to +275°C. Its construction is wirewound, providing durability and stability under varying conditions. The component is packaged in a tape and reel format, with a maximum seated height of 0.155 inches (3.94 mm) and dimensions of 0.280 inches by 0.150 inches (7.10 mm x 3.80 mm). Additionally, it is moisture resistant and has a temperature coefficient of ±20 ppm/°C. The product is RoHS compliant and REACH unaffected, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236422-SM2615FT432R
Resistors - Chip Resistor - Surface Mount 1236422-SM2615FT432R
Win Source Part Number: 1236422-SM2615FT432R Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.155" (3.94mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 432 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc Other Names: SM14321%R,SM1432FR,S M 1 432 1% R,SM1432FR,SM14321%R Product Status: Last Time Buy

Win Source Part Number: 1236422-SM2615FT432R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 432 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM14321%R,SM1432FR,SM 1 432 1% R,SM1432FR,SM14321%R
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1236422-SM2615FT432R
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Resistance Range 432 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details