Stackpole Electronics, Inc. 1 OHM 1W Resistor SM2615FT1R00

Description
RES 1 OHM 1% 1W 2615 Product overview: SM2615FT1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM2615FT1R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1 OHM 1% 1W 2615 Product overview: SM2615FT1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM2615FT1R00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 OHM 1W Resistor - 52-SM2615FT1R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 1W Resistor
52-SM2615FT1R00
1 OHM 1W Resistor 52-SM2615FT1R00
RES 1 OHM 1% 1W 2615 Product overview: SM2615FT1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM2615FT1R00 can be used for catalog matching and distributor lookup.

RES 1 OHM 1% 1W 2615 Product overview: SM2615FT1R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM2615FT1R00 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM2615FT1R00
934065-SM2615FT1R00
Chip Resistor - Surface Mount - SM2615FT1R00 934065-SM2615FT1R00
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 934065-SM2615FT1R00 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 1 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: Reel - TR Package: 2615 J-Lead Categories: Resistors Case / Package: 2615 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM11FR, SM111%R-ND, SM11FR-ND, SM111%R, SM 1 1 1% R

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 934065-SM2615FT1R00
Series: SM
Operating Temperature Range: -55°C ~ 275°C
Features: 1 Ohms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Package: Reel - TR
Package: 2615 J-Lead
Categories: Resistors
Case / Package: 2615
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SM11FR, SM111%R-ND, SM11FR-ND, SM111%R, SM 1 1 1% R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-SM2615FT1R00 934065-SM2615FT1R00
Product Name 1 OHM 1W Resistor Chip Resistor - Surface Mount - SM2615FT1R00
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers