The 1236508-SM2615FT110R
Win Source Part Number: 1236508-SM2615FT110R
Category: Resistors>Chip Resistor - Surface Mount
Series: SM
Features: Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 110 Ohms
Package / Case: 2615 J-Lead
Supplier Device Package: 2615
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.280" L x 0.150" W (7.10mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc
Other Names: SM 1 110 1% R,SM1110FR,SM11101%R
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1236508-SM2615FT110R |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound |
| Resistance Range | 110 ohms |
| Tolerance | 1 +/- % |