Stackpole Electronics, Inc. Through Hole Resistors RSMF5JT15K0

Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF5JT15K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF5JT15K0-ND
Through Hole Resistors RSMF5JT15K0-ND
15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RSMF5JT15K0
892426-RSMF5JT15K0
Through Hole Resistors - RSMF5JT15K0 892426-RSMF5JT15K0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892426-RSMF5JT15K0 Series: RSMF Operating Temperature Range: -55°C ~ 235°C Features: 15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RSMF 5 15K 5% R, RSMF515K5%R, RSMF515K5%R-ND, RSMF515KJR, RSMF515KJR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 892426-RSMF5JT15K0
Series: RSMF
Operating Temperature Range: -55°C ~ 235°C
Features: 15 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RSMF 5 15K 5% R, RSMF515K5%R, RSMF515K5%R-ND, RSMF515KJR, RSMF515KJR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RSMF5JT15K0-ND 892426-RSMF5JT15K0
Product Name Through Hole Resistors Through Hole Resistors - RSMF5JT15K0
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers