Stackpole Electronics, Inc. Through Hole Resistors RSMF3JTR390

Description
390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RSMF3JTR390CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF3JTR390CT-ND
Through Hole Resistors 738-RSMF3JTR390CT-ND
390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 738-RSMF3JTR390TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF3JTR390TR-ND
Through Hole Resistors 738-RSMF3JTR390TR-ND
390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

390 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RSMF3JTR390CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details