Stackpole Electronics, Inc. Through Hole Resistors RSMF3JT82K0

Description
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF3JT82K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF3JT82K0CT-ND
Through Hole Resistors RSMF3JT82K0CT-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF3JT82K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF3JT82K0TR-ND
Through Hole Resistors RSMF3JT82K0TR-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF3JT82K0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers