Stackpole Electronics, Inc. Through Hole Resistors RSMF3JT5R60

Description
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RSMF3JT5R60CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF3JT5R60CT-ND
Through Hole Resistors 738-RSMF3JT5R60CT-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 738-RSMF3JT5R60TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF3JT5R60TR-ND
Through Hole Resistors 738-RSMF3JT5R60TR-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

5.6 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RSMF3JT5R60CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers