The RSMF3JT30K0 is a through-hole resistor from the RSMF series by Stackpole Electronics, featuring a resistance value of 30 kOhms and a power rating of 3 watts. It is constructed from metal oxide film, providing a flameproof design suitable for various applications. The resistor has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. It operates effectively within a temperature range of -55°C to +235°C. The component is packaged in tape and reel format, with a standard package quantity of 1,000 units. Compliance with RoHS and REACH regulations ensures that it is free from hazardous substances, making it a suitable choice for environmentally conscious projects. The dimensions of the resistor are 0.217 inches in diameter and 0.591 inches in length.
Win Source Part Number: 1089090-RSMF3JT30K0
Category: Resistors>Through Hole Resistors
Series: RSMF
Features: Flame Proof, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 3W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 30 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.217" Dia x 0.591" L (5.50mm x 15.00mm)
Alternative Parts (Cross-Reference): RSF1JT33K0; RSMF2JT27K0; RSF2JT27K0; 1625886-1; RR03J30KTB; CFR50J30K;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc
Other Names: RSM330K5%R-ND,RSM330
30 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 30K OHM 5% 3W AXIAL Product overview: RSMF3JT30K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSMF3JT30K0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1089090-RSMF3JT30K0 | RSMF3JT30K0-ND | 53-RSMF3JT30K0 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 3W Resistor |
| Technology / Construction | MetalFilm | MetalOxide | Metal Oxide Film |
| Resistance Range | 30000 ohms | 30000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts |