Stackpole Electronics, Inc. Through Hole Resistors RSMF2JTR100

Description
100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF2JTR100TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JTR100TR-ND
Through Hole Resistors RSMF2JTR100TR-ND
100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF2JTR100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JTR100CT-ND
Through Hole Resistors RSMF2JTR100CT-ND
100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

100 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 0.1 OHM 2W 5% AXIAL - 762-RSMF2JTR100 - Utmel Electronic Limited
Hong Kong, China
RES 0.1 OHM 2W 5% AXIAL
762-RSMF2JTR100
RES 0.1 OHM 2W 5% AXIAL 762-RSMF2JTR100
RES 0.1 OHM 2W 5% AXIAL

RES 0.1 OHM 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RSMF2JTR100TR-ND 762-RSMF2JTR100
Product Name Through Hole Resistors RES 0.1 OHM 2W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide; Metal Oxide Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers