Stackpole Electronics, Inc. Through Hole Resistors RSMF2JT200R

Description
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF2JT200RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JT200RTR-ND
Through Hole Resistors RSMF2JT200RTR-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF2JT200RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JT200RCT-ND
Through Hole Resistors RSMF2JT200RCT-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

200 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF2JT200RTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details