Stackpole Electronics, Inc. Through Hole Resistors RSMF2JT120R

Description
120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF2JT120RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JT120RCT-ND
Through Hole Resistors RSMF2JT120RCT-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF2JT120RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF2JT120RTR-ND
Through Hole Resistors RSMF2JT120RTR-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF2JT120RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers