Stackpole Electronics, Inc. Through Hole Resistors RSMF1JT750R

Description
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF1JT750RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT750RTR-ND
Through Hole Resistors RSMF1JT750RTR-ND
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF1JT750RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT750RCT-ND
Through Hole Resistors RSMF1JT750RCT-ND
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

750 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF1JT750RTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers