Stackpole Electronics, Inc. Through Hole Resistors RSMF1JT270R

Description
270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF1JT270RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT270RTR-ND
Through Hole Resistors RSMF1JT270RTR-ND
270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSMF1JT270RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1JT270RCT-ND
Through Hole Resistors RSMF1JT270RCT-ND
270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF1JT270RTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers