Stackpole Electronics, Inc. Through Hole Resistors RSMF1FT60R4

Description
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RSMF1FT60R4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF1FT60R4CT-ND
Through Hole Resistors 738-RSMF1FT60R4CT-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 738-RSMF1FT60R4TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSMF1FT60R4TR-ND
Through Hole Resistors 738-RSMF1FT60R4TR-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RSMF1FT60R4CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details