STACKPOLE ELECTRONICS, INC.
RSMF1FT56R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
RSMF1FT56R0
Description
RES, MOM, 1W, 56 OHM, 1%
Request a Quote
Email Supplier
Datasheet
Description
RES, MOM, 1W, 56 OHM, 1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RSMF1FT56R0TR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalOxide
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
56 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0200 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers