Stackpole Electronics, Inc. Through Hole Resistors RSMF1FT121R

Description
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSMF1FT121R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSMF1FT121R-ND
Through Hole Resistors RSMF1FT121R-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

121 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RSMF1FT121R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details