STACKPOLE ELECTRONICS, INC.
RSF3FT360R -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
RSF3FT360R
Description
RES, MO, 3W, 360 OHM, 1%
Request a Quote
Email Supplier
Datasheet
Description
RES, MO, 3W, 360 OHM, 1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RSF3FT360RTR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalOxide
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
360 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Mounting / Packaging
ThroughHole
Resistance Range
499000 ohms
Tolerance
1 +/- %
View Details
2 suppliers