Stackpole Electronics, Inc. 4.7 OHM 1W Resistor RSF1JT4R70

Description
RES 4.7 OHM 5% 1W AXIAL Product overview: RSF1JT4R70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JT4R70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7 OHM 5% 1W AXIAL Product overview: RSF1JT4R70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JT4R70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 OHM 1W Resistor - 53-RSF1JT4R70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 1W Resistor
53-RSF1JT4R70
4.7 OHM 1W Resistor 53-RSF1JT4R70
RES 4.7 OHM 5% 1W AXIAL Product overview: RSF1JT4R70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JT4R70 can be used for catalog matching and distributor lookup.

RES 4.7 OHM 5% 1W AXIAL Product overview: RSF1JT4R70 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JT4R70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSF1JT4R70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF1JT4R70CT-ND
Through Hole Resistors RSF1JT4R70CT-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RSF1JT4R70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF1JT4R70TR-ND
Through Hole Resistors RSF1JT4R70TR-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RSF1JT4R70 RSF1JT4R70CT-ND
Product Name 4.7 OHM 1W Resistor Through Hole Resistors
Technology / Construction Metal Oxide Film MetalOxide
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Power Rating 1 watts 1 watts
Operating DC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers