Stackpole Electronics, Inc. Through Hole Resistors RSF1JT13K0

Description
13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RSF1JT13K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSF1JT13K0TR-ND
Through Hole Resistors 738-RSF1JT13K0TR-ND
13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 738-RSF1JT13K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RSF1JT13K0CT-ND
Through Hole Resistors 738-RSF1JT13K0CT-ND
13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

13 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
RES MO 1W 13K OHM 5% AXIAL - 762-RSF1JT13K0 - Utmel Electronic Limited
Hong Kong, China
RES MO 1W 13K OHM 5% AXIAL
762-RSF1JT13K0
RES MO 1W 13K OHM 5% AXIAL 762-RSF1JT13K0
RES MO 1W 13K OHM 5% AXIAL

RES MO 1W 13K OHM 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 738-RSF1JT13K0TR-ND 762-RSF1JT13K0
Product Name Through Hole Resistors RES MO 1W 13K OHM 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide; Metal Oxide Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details