Stackpole Electronics, Inc. Through Hole Resistors - RSF1JA100K RSF1JA100K

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092777-RSF1JA100K Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 100k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092777-RSF1JA100K Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 100k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RSF1JA100K
1092777-RSF1JA100K
Through Hole Resistors - RSF1JA100K 1092777-RSF1JA100K
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1092777-RSF1JA100K Packaging: AMMO PACKAGE Features: Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Resistance (Ohms): 100k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1092777-RSF1JA100K
Packaging: AMMO PACKAGE
Features: Flame Retardant Coating, Safety
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 100k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Resistors - RSF1JA100K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF1JA100K-ND
Through Hole Resistors RSF1JA100K-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
1W Resistor - 53-RSF1JA100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
53-RSF1JA100K
1W Resistor 53-RSF1JA100K
RES 100K OHM 5% 1W AXIAL Product overview: RSF1JA100K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JA100K can be used for catalog matching and distributor lookup.

RES 100K OHM 5% 1W AXIAL Product overview: RSF1JA100K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF1JA100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1092777-RSF1JA100K RSF1JA100K-ND 53-RSF1JA100K
Product Name Through Hole Resistors - RSF1JA100K Through Hole Resistors 1W Resistor
Technology / Construction MetalFilm MetalOxide Metal Oxide Film
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details