Stackpole Electronics, Inc. Through Hole Resistors RSF12JT680R

Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSF12JT680R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF12JT680R-ND
Through Hole Resistors RSF12JT680R-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1340749-RSF12JT680R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1340749-RSF12JT680R
Resistors - Through Hole Resistors 1340749-RSF12JT680R
Win Source Part Number: 1340749-RSF12JT680R Category: Resistors - Through Hole Resistors Series: RSF Features: Flame Retardant Coating, Safety Package: Tape & Reel Size / Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm) Standard Package: 2,500 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1340749-RSF12JT680R
Category: Resistors - Through Hole Resistors
Series: RSF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Size / Dimension: 0.126" Dia x 0.354" L (3.20mm x 9.00mm)
Standard Package: 2,500
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RSF12JT680R-ND 1340749-RSF12JT680R
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details