RES, PULSE, 1206, 56 OHM, 2%, 1W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RPCQ1206GT56R0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 56 ohms |