RES, PULSE, 1210, 1 MOHM, 5%, 0.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RPCA1210JT1M00TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |
| Tolerance | 5 +/- % |