Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC2512KT1R00

Description
1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RPC2512KT1R00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC2512KT1R00TR-ND
Chip Resistor - Surface Mount 738-RPC2512KT1R00TR-ND
1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RPC2512KT1R00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC2512KT1R00CT-ND
Chip Resistor - Surface Mount 738-RPC2512KT1R00CT-ND
1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RPC2512KT1R00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC2512KT1R00DKR-ND
Chip Resistor - Surface Mount 738-RPC2512KT1R00DKR-ND
1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±10% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RPC2512KT1R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RPC2512KT1R00
Resistors - Chip Resistor - Surface Mount RPC2512KT1R00
RES 1 OHM 10% 1.5W 2512

RES 1 OHM 10% 1.5W 2512

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 738-RPC2512KT1R00TR-ND RPC2512KT1R00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details