Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RPC2512JTR500

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326392-RPC2512JTR50 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RPC25120.55%R,RPC 2512 0.5 5% R-ND,RPC25120.55%R-N D,RPC25120.5JR,RPC25 120.5JR-ND,RPC 2512 0.5 5% R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326392-RPC2512JTR50 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RPC25120.55%R,RPC 2512 0.5 5% R-ND,RPC25120.55%R-N D,RPC25120.5JR,RPC25 120.5JR-ND,RPC 2512 0.5 5% R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326392-RPC2512JTR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326392-RPC2512JTR500
Resistors - Chip Resistor - Surface Mount 1326392-RPC2512JTR500
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326392-RPC2512JTR50 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RPC25120.55%R,RPC 2512 0.5 5% R-ND,RPC25120.55%R-N D,RPC25120.5JR,RPC25 120.5JR-ND,RPC 2512 0.5 5% R RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326392-RPC2512JTR500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RPC25120.55%R,RPC 2512 0.5 5% R-ND,RPC25120.55%R-ND,RPC25120.5JR,RPC25120.5JR-ND,RPC 2512 0.5 5% R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC2512JTR500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RPC2512JTR500-ND
Chip Resistor - Surface Mount RPC2512JTR500-ND
500 mOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

500 mOhms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1326392-RPC2512JTR500 RPC2512JTR500-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176769-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers