The RPC Series from Win Source Electronics features connectors and interconnects designed for high power applications. These components exhibit excellent pulse withstanding performance and enhanced anti-surge capabilities compared to similar series. They are available with standard power ratings of 5% and wider tolerances, which are untrimmed, and are compliant with RoHS, REACH, and halogen-free standards. The series includes options that meet AEC-Q200 compliance for 1% and wider tolerances, making them suitable for automotive applications. The components are available in various sizes and power ratings, with maximum working voltages ranging from 50V to 1000V depending on the specific type. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 100 µF Tantalum Capacitors 10 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |