STACKPOLE ELECTRONICS, INC.
RPC2010JT22R0 -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RPC2010JT22R0
Description
RES 22 OHM 5% 3/4W 2010
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
RES 22 OHM 5% 3/4W 2010
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
Resistors |
|
Product Number
|
RPC2010JT22R0 |
RPC2010JT22R0 |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Resistance Range
|
22 ohms
|
22 ohms
|
|
Tolerance
|
5 +/- %
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range
15 ohms
View Details