STACKPOLE ELECTRONICS, INC.
RPC2010JT1K00 -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Resistors - Chip Resistor - Surface Mount
RPC2010JT1K00
Description
RES 1K OHM 5% 3/4W 2010
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 1K OHM 5% 3/4W 2010
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RPC2010JT1K00 |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
2010; 2010 (5025 Metric)
|
|
Resistance Range
|
1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details