Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC2010FT36R0-HP

Description
36 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RPC2010FT36R0-HPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC2010FT36R0-HPTR-ND
Chip Resistor - Surface Mount 738-RPC2010FT36R0-HPTR-ND
36 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RPC2010FT36R0-HPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers