Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC1206JT1R20-HP

Description
1.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RPC1206JT1R20-HPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC1206JT1R20-HPTR-ND
Chip Resistor - Surface Mount 738-RPC1206JT1R20-HPTR-ND
1.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RPC1206JT1R20-HPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details