Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC0805JT51R0

Description
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RPC0805JT51R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RPC0805JT51R0-ND
Chip Resistor - Surface Mount RPC0805JT51R0-ND
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC0805JT51R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RPC0805JT51R0
Chip Resistor - Surface Mount RPC0805JT51R0
RES 51 OHM 5% 1/4W 0805

RES 51 OHM 5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RPC0805JT51R0-ND RPC0805JT51R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details