Stackpole Electronics, Inc. Chip Resistor - Surface Mount RPC0402JT47K0

Description
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RPC0402JT47K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RPC0402JT47K0TR-ND
Chip Resistor - Surface Mount 738-RPC0402JT47K0TR-ND
47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RPC0402JT47K0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details