RES AUTO, 560 OHM, 0612, 0.5%, 5
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNWA0612DTC560RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 560 ohms |