Stackpole Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors RNV14FAL220K

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Feature: Thermal Shutdown Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Feature: Thermal Shutdown Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Feature: Thermal Shutdown Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Feature: Thermal Shutdown
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 296-CSD17507Q5ATTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
2 suppliers
IGBT Modules - 6MS30017E43W34404NOSA1 - VAST STOCK CO., LIMITED
Specs
Transistor Type IGBT
View Details
2 suppliers
Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details