STACKPOLE ELECTRONICS, INC.
RNS1FTD180R -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
RNS1FTD180R
Description
RES 180 OHM 1% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 180 OHM 1% 1W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RNS1FTD180R-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
180 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
390 ohms
Tolerance
5 +/- %
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers