Stackpole Electronics, Inc. Through Hole Resistors RNMF14FTD523R

Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF14FTD523R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF14FTD523R-ND
Through Hole Resistors RNMF14FTD523R-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNMF14FTD523R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers