Stackpole Electronics, Inc. Connectors,Interconnects RNMF14FTC47K0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNF/RNMF Series from Stackpole Electronics features precision metal film resistors designed for superior electrical performance and temperature coefficient (TCR) characteristics. These resistors are available in a wide resistance range from 10 ohms to 10 megohms, with tolerances as low as 0.05%. They are suitable for applications requiring flame-retardant coatings and are compliant with RoHS and REACH regulations, ensuring they are lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making them versatile for various environments. The series includes options for miniaturized sizes (RNMF) for applications with space constraints. Additionally, the resistors are designed to withstand high overload voltages and have robust mechanical specifications, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The RNF/RNMF Series from Stackpole Electronics features precision metal film resistors designed for superior electrical performance and temperature coefficient (TCR) characteristics. These resistors are available in a wide resistance range from 10 ohms to 10 megohms, with tolerances as low as 0.05%. They are suitable for applications requiring flame-retardant coatings and are compliant with RoHS and REACH regulations, ensuring they are lead-free and halogen-free. The operating temperature range is from -55°C to +155°C, making them versatile for various environments. The series includes options for miniaturized sizes (RNMF) for applications with space constraints. Additionally, the resistors are designed to withstand high overload voltages and have robust mechanical specifications, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers