Stackpole Electronics, Inc. Through Hole Resistors RNMF14FTC220R

Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - S220CACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S220CACT-ND
Through Hole Resistors S220CACT-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - S220CATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S220CATR-ND
Through Hole Resistors S220CATR-ND
220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

220 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325886-RNMF14FTC220R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325886-RNMF14FTC220R
Resistors - Through Hole Resistors 1325886-RNMF14FTC220R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1325886-RNMF14FTC220 R Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Retardant Coating, Safety Size / Dimension: 0.070" Dia x 0.130" L (1.78mm x 3.30mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 220 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: S220CACT,S220CATR RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1325886-RNMF14FTC220R
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.070" Dia x 0.130" L (1.78mm x 3.30mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 220 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: S220CACT,S220CATR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
220 OHM 4W Resistor - 53-RNMF14FTC220R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 4W Resistor
53-RNMF14FTC220R
220 OHM 4W Resistor 53-RNMF14FTC220R
RES 220 OHM 1% 1/4W AXIAL Product overview: RNMF14FTC220R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNMF14FTC220R can be used for catalog matching and distributor lookup.

RES 220 OHM 1% 1/4W AXIAL Product overview: RNMF14FTC220R from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNMF14FTC220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 220 OHM 1/4W 1% AXIAL - 762-RNMF14FTC220R - Utmel Electronic Limited
Hong Kong, China
RES 220 OHM 1/4W 1% AXIAL
762-RNMF14FTC220R
RES 220 OHM 1/4W 1% AXIAL 762-RNMF14FTC220R
RES 220 OHM 1/4W 1% AXIAL

RES 220 OHM 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number S220CACT-ND 1325886-RNMF14FTC220R 53-RNMF14FTC220R 762-RNMF14FTC220R
Product Name Through Hole Resistors Resistors - Through Hole Resistors 220 OHM 4W Resistor RES 220 OHM 1/4W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers