RES 9.09K OHM 1/4W 1% AXIAL
Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1023132-RNMF14FBD9K0
Packaging: Bulk
Features: Flame Retardant Coating, Safety
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 9.09k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Metal Film Resistors - Through Hole RES, MF, 1/4W, 9.09 Kohm, 1%, 100 ppm Product overview: RNMF14FBD9K09 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 9.09 Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 9.09 Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNMF14FBD9K09 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNMF14FBD9K09-ND | 1023132-RNMF14FBD9K09 | 53-RNMF14FBD9K09 |
| Product Name | Through Hole Resistors | Through Hole Resistors - RNMF14FBD9K09 | Through-Hole 4W 9.09 Kohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |