Stackpole Electronics, Inc. Through Hole Resistors RNMF12FTD44K2

Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF12FTD44K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF12FTD44K2-ND
Through Hole Resistors RNMF12FTD44K2-ND
44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

44.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 44.2K Ohms Rohs Compliant Stackpole Electronics - 78AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 44.2K Ohms Rohs Compliant Stackpole Electronics
78AC8326
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 44.2K Ohms Rohs Compliant Stackpole Electronics 78AC8326
MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 44.2K OHMS ROHS COMPLIANT: YES

MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 44.2K OHMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNMF12FTD44K2-ND 78AC8326
Product Name Through Hole Resistors Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 44.2K Ohms Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details